Status: | Unknown |
---|---|
Series: | OsiSense XX Series |
RoHS: | Unknown |
Sensing Range Max | 500mm |
---|---|
Frequency | 300kHz |
Sensitivity | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Beam Divergence | 6° |
Product Range | OsiSense XX Series |
SVHC | No SVHC (15-Jan-2018) |
Telemecanique Sensors Ultrasonic Sensor, PNP (NO), ... 500mm | Distrelec |
Sensor, ultrasonic, M18, Sr 0.5m | RS |
Ultrasonic Sensor, 500Mm, 24Vdc | Newark Electronics |
Ultrasonic Proximity Sensor, 0.5m, PNP-NO Barrel, Pre-Wired, OsiSense XX Series | Telemecanique Sensors XX518A3PAL2 | RS Americas |
Where can I find additional details, specifications and documents for a XX518A3PAL2?
Additional datasheets, footprints and schematics for XX518A3PAL2 are listed on our Part Details page. You can also find images and similar parts to XX518A3PAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XX518A3PAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XX518A3PAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XX518A3PAL2 fall under?
The XX518A3PAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XX518A3PAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XX518A3PAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XX518A3PAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XX518A3PAL2 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XX518A3PAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XX518A3PAL2 often in real-time on the comparison pages.
What if I can't find stock of XX518A3PAL2?
You can fill out our help required form which you can use to request a quote for XX518A3PAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.