Status: | Unknown |
---|---|
Series: | OsiSense XX Series |
RoHS: | Unknown |
Sensing Range Max | 150mm |
---|---|
Frequency | 500kHz |
Sensitivity | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Beam Divergence | 8° |
Product Range | OsiSense XX Series |
SVHC | No SVHC (15-Jan-2018) |
Ultrasonic Proximity Sensor, 0.025-0.152m, PNP, 4-P M12, OsiSense XX Series | Telemecanique Sensors XX518A1KAM12 | RS Americas |
ULTRASONIC SENSOR XX518A1KAM12 | RS |
Ultrasonic Sensor | Newark Electronics |
ULTRASONIC SENSOR, 150MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XX518A1KAM12?
Additional datasheets, footprints and schematics for XX518A1KAM12 are listed on our Part Details page. You can also find images and similar parts to XX518A1KAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XX518A1KAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XX518A1KAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XX518A1KAM12 fall under?
The XX518A1KAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XX518A1KAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XX518A1KAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XX518A1KAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XX518A1KAM12 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XX518A1KAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XX518A1KAM12 often in real-time on the comparison pages.
What if I can't find stock of XX518A1KAM12?
You can fill out our help required form which you can use to request a quote for XX518A1KAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.