Status: | Unknown |
---|---|
Series: | OsiSense XX Series |
RoHS: | Unknown |
Sensing Range Min | 6.4mm |
---|---|
Sensing Range Max | 51mm |
Beam Angle | 11° |
Switching Frequency | 500kHz |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | OsiSense XX Series |
SVHC | No SVHC (12-Jan-2017) |
Sensor, ultrasonic, M12, Sr 0.05m | RS |
Ultrasonic Proximity Sensor, 0.05m, PNP 2NO Barrel, 4-P M8, OsiSense XX Series | Telemecanique Sensors XX512A1KAM8 | RS Americas |
Ultrasonic Sensor | Newark Electronics |
ULTRASONIC SENSOR, 6.4-51MM, 500KHZ | element14 |
Where can I find additional details, specifications and documents for a XX512A1KAM8?
Additional datasheets, footprints and schematics for XX512A1KAM8 are listed on our Part Details page. You can also find images and similar parts to XX512A1KAM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XX512A1KAM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XX512A1KAM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XX512A1KAM8 fall under?
The XX512A1KAM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to XX512A1KAM8 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XX512A1KAM8 you can contact the distributor directly for product support, shipping queries etc.
Is the XX512A1KAM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XX512A1KAM8 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XX512A1KAM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XX512A1KAM8 often in real-time on the comparison pages.
What if I can't find stock of XX512A1KAM8?
You can fill out our help required form which you can use to request a quote for XX512A1KAM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.