Status: | Unknown |
---|---|
Series: | XW5T Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
65
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
65
in stock
|
Buy Now | |
element14
from US$1.01
|
65
in stock
|
Buy Now | |
RS
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | XW5T Series |
Omron Industrial Automation Terminal Block, Screw, 2 Poles, 1kV, 24A, 0.14 ... 4mm², Blue | Distrelec |
Terminal Block, Din Rail, 2Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Feed-through DIN rail terminal block wit | RS |
TB SCREW 2.5MM 1:1 1TIER BLUE | Avnet America |
TB Screw 2.5mm 1:1 1tier Blue | Omron Automation XW5T-S2.5-1.1-1BL | RS Americas |
DIN Rail Terminal Blocks TB Screw 2.5mm 1:1 2tier Blue | Sager |
Where can I find additional details, specifications and documents for a XW5T-S2.5-1.1-1BL?
Additional datasheets, footprints and schematics for XW5T-S2.5-1.1-1BL are listed on our Part Details page. You can also find images and similar parts to XW5T-S2.5-1.1-1BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XW5T-S2.5-1.1-1BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW5T-S2.5-1.1-1BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XW5T-S2.5-1.1-1BL fall under?
The XW5T-S2.5-1.1-1BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to XW5T-S2.5-1.1-1BL when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XW5T-S2.5-1.1-1BL you can contact the distributor directly for product support, shipping queries etc.
Is the XW5T-S2.5-1.1-1BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XW5T-S2.5-1.1-1BL have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for XW5T-S2.5-1.1-1BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XW5T-S2.5-1.1-1BL often in real-time on the comparison pages.
What if I can't find stock of XW5T-S2.5-1.1-1BL?
You can fill out our help required form which you can use to request a quote for XW5T-S2.5-1.1-1BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.