Status: | Unknown |
---|---|
Series: | XW5T Series |
RoHS: | Unknown |
Prices starting from US$0.81
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Push In |
Rated Current | 17.5A |
Rated Voltage | 500V |
No. of Levels | 1 |
Product Range | XW5T Series |
Terminal Block, Push-in, 1.5mm2 | RS |
Terminal Block, Din Rail, 2Pos, 14Awg | Newark Electronics |
TERMBLK PUSHIN 1.5MM 1:1 1TIER | Avnet America |
TermBlk PushIn 1.5mm 1:1 1tier | Omron Automation XW5T-P1.5-1.1-1 | RS Americas |
TERMINAL BLOCK, DIN RAIL, 2POS, 14AWG | element14 |
DIN Rail Terminal Blocks TermBlk PushIn 1.5mm, 1:1 1tier | Sager |
Where can I find additional details, specifications and documents for a XW5T-P1.5-1.1-1?
Additional datasheets, footprints and schematics for XW5T-P1.5-1.1-1 are listed on our Part Details page. You can also find images and similar parts to XW5T-P1.5-1.1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XW5T-P1.5-1.1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW5T-P1.5-1.1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XW5T-P1.5-1.1-1 fall under?
The XW5T-P1.5-1.1-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to XW5T-P1.5-1.1-1 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XW5T-P1.5-1.1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XW5T-P1.5-1.1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XW5T-P1.5-1.1-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for XW5T-P1.5-1.1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XW5T-P1.5-1.1-1 often in real-time on the comparison pages.
What if I can't find stock of XW5T-P1.5-1.1-1?
You can fill out our help required form which you can use to request a quote for XW5T-P1.5-1.1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.