Status: | Unknown |
---|---|
Series: | XW5G Series |
RoHS: | Unknown |
Prices starting from US$5.47
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | 500V |
No. of Levels | 1 |
Product Range | XW5G Series |
Terminal Block, Din Rail, 4Pos, 10Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG | element14 |
Terminal Block, Screw, 4.0mm2 | RS |
GROUNDTB SCREW 4.0MM 2:2 1TIER | Avnet America |
GroundTB Screw 4.0mm 2:2 1tier | Omron Automation XW5G-S4.0-2.2-1 | RS Americas |
DIN Rail Terminal Blocks GroundTB Screw 4.0mm, 2:2 1tier | Sager |
Where can I find additional details, specifications and documents for a XW5G-S4.0-2.2-1?
Additional datasheets, footprints and schematics for XW5G-S4.0-2.2-1 are listed on our Part Details page. You can also find images and similar parts to XW5G-S4.0-2.2-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XW5G-S4.0-2.2-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW5G-S4.0-2.2-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XW5G-S4.0-2.2-1 fall under?
The XW5G-S4.0-2.2-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to XW5G-S4.0-2.2-1 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XW5G-S4.0-2.2-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XW5G-S4.0-2.2-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XW5G-S4.0-2.2-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for XW5G-S4.0-2.2-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XW5G-S4.0-2.2-1 often in real-time on the comparison pages.
What if I can't find stock of XW5G-S4.0-2.2-1?
You can fill out our help required form which you can use to request a quote for XW5G-S4.0-2.2-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.