Status: | Unknown |
---|---|
Series: | XW5E Series |
RoHS: | Unknown |
For Use With | Omron XW5T-S4.0-KD Disconnect XW5?G-S4.0-1.2-1 & XW5T?-S4.0-1.2-1 DIN Rail Terminal Blocks |
---|---|
Accessory Type | End Cover |
Product Range | XW5E Series |
End plate for 4.0mm2, 1 to 2, Screw | RS |
End Cover, Din Rail Terminal Block | Newark Electronics |
TERMBLK ENDCOVER 4.0MM | Avnet America |
TermBlk EndCover 4.0mm | Omron Automation XW5E-S4.0-1.2-1 | RS Americas |
END COVER, DIN RAIL TERMINAL BLOCK | element14 |
Terminal Block Tools & Accessories TermBlk EndCover 4.0mm | Sager |
Where can I find additional details, specifications and documents for a XW5E-S4.0-1.2-1?
Additional datasheets, footprints and schematics for XW5E-S4.0-1.2-1 are listed on our Part Details page. You can also find images and similar parts to XW5E-S4.0-1.2-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XW5E-S4.0-1.2-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW5E-S4.0-1.2-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XW5E-S4.0-1.2-1 fall under?
The XW5E-S4.0-1.2-1 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XW5E-S4.0-1.2-1 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XW5E-S4.0-1.2-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XW5E-S4.0-1.2-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XW5E-S4.0-1.2-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for XW5E-S4.0-1.2-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XW5E-S4.0-1.2-1 often in real-time on the comparison pages.
What if I can't find stock of XW5E-S4.0-1.2-1?
You can fill out our help required form which you can use to request a quote for XW5E-S4.0-1.2-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.