Status: | Unknown |
---|---|
Series: | Harmony XVU Series |
RoHS: | Unknown |
Prices starting from US$17.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.51
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$27.74
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.86
|
8
in stock
|
Buy Now | |
element14
from US$25.22
|
8
in stock
|
Buy Now | |
RS Americas
from US$25.40
|
6
in stock
|
Buy Now | |
Distrelec
from US$17.44
|
6
in stock
|
Buy Now | |
Farnell
from US$31.50
|
6
in stock
|
Buy Now |
Accessory Type | Fixing Plate |
---|---|
For Use With | Schneider Harmony XVU 60mm Modular Tower Lights |
Product Range | Harmony XVU Series |
SVHC | No SVHC (15-Jan-2018) |
FIXING PLATE FOR USE ON VERTICAL SUPPORT | RS |
Fixing Plate, Tower Light | Newark Electronics |
Signallers accessories: wall mounting element | Transfer Multisort Elektronik |
FIXING PLATE, TOWER LIGHT | element14 |
Harmony, Wall Mounting Bracket | Schneider Electric XVUZ12 | RS Americas |
Schneider Electric Fixing Plate for use on Vertical Support, Black, 24V XVBC0, XVBC11 | Distrelec |
Where can I find additional details, specifications and documents for a XVUZ12?
Additional datasheets, footprints and schematics for XVUZ12 are listed on our Part Details page. You can also find images and similar parts to XVUZ12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVUZ12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVUZ12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVUZ12 fall under?
The XVUZ12 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to XVUZ12 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVUZ12 you can contact the distributor directly for product support, shipping queries etc.
Is the XVUZ12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVUZ12 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and RS Americas have stock available or on a lead time for XVUZ12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVUZ12 often in real-time on the comparison pages.
What if I can't find stock of XVUZ12?
You can fill out our help required form which you can use to request a quote for XVUZ12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.