Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 24V |
---|---|
Supply Voltage VDC | 24V |
Tones | Continuous, Intermittent |
Sound Level SPL | 85dB |
IP / NEMA Rating | IP54 |
Resonant Frequency | 2.635kHz |
External Depth | 58mm |
RoHS Compliant | Yes |
Signaller: sound | Transfer Multisort Elektronik |
Light Tower, Buzzer, 60mm, 24VAC/DC, Silver | Schneider Electric XVUC9SQ | RS Americas |
Silver Buzzer, 85 dB, 60mm, 24 V | RS |
Audio Signal Indicator, 60Mm, 24V, 85Db | Newark Electronics |
SILVERBUZZER UNIT XVUTOWERLIGHT2 | Farnell |
Where can I find additional details, specifications and documents for a XVUC9SQ?
Additional datasheets, footprints and schematics for XVUC9SQ are listed on our Part Details page. You can also find images and similar parts to XVUC9SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVUC9SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVUC9SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVUC9SQ fall under?
The XVUC9SQ is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVUC9SQ when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVUC9SQ you can contact the distributor directly for product support, shipping queries etc.
Is the XVUC9SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVUC9SQ have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for XVUC9SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVUC9SQ often in real-time on the comparison pages.
What if I can't find stock of XVUC9SQ?
You can fill out our help required form which you can use to request a quote for XVUC9SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.