XVBC2B6 Part Information

Details for XVBC2B6 by Schneider Electric

Electrical & Lighting>Industrial Automation & Control Gear>Beacons & Sounders

Part Downloads

Part Specifications

Module Lens Colour Blue
Supply Voltage V AC 24V
Supply Voltage V DC 24V
Visual Signal Type Steady
Lens Diameter 70mm
Product Range -
IP / NEMA Rating IP65
Power Rating -
External Height 63mm
Operating Temperature Min -25°C
Operating Temperature Max 50°C
SVHC No SVHC (15-Jan-2018)
Bulb Diameter 70mm
Colour Blue
Length 63mm
Operating Temperature Range -25°C to +50°C
Supply Voltage 24V
Supply Volts 24V DC
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XVBC2B6?

Additional datasheets, footprints and schematics for XVBC2B6 are listed in our Part Details tab. You can also find the XVBC2B6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XVBC2B6 in the Pricing & Inventory tab next to part details. You can view XVBC2B6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XVBC2B6 fall under?

The XVBC2B6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.

Can I view similar or alternative parts?

You can view similar parts to XVBC2B6 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XVBC2B6 you can contact the distributor directly for product support, shipping queries etc.

Is the XVBC2B6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for XVBC2B6 have stock available?

There is no stock from authorised distributors for XVBC2B6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XVBC2B6 often in real-time on the comparison pages.

What if I can't find stock of XVBC2B6?

You can fill out our help required form which you can use to request a quote for XVBC2B6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for XVBC2B6

Loading...
Loading Results for XVBC2B6
We use cookies to improve your experience. See our privacy policy.
Okay