Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.14
|
27
in stock
|
Buy Now | |
RS Americas
from US$14.75
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$12.95
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.26
|
4
in stock
|
Buy Now | |
element14
from US$21.49
|
3
in stock
|
Buy Now | |
Farnell
from US$24.97
|
3
in stock
|
Buy Now | |
Distrelec
from US$15.42
|
1
in stock
|
Buy Now |
Reflector Type | Round Retroreflector |
---|---|
Accessory Type | Reflector |
For Use With | Schneider Photoelectric Sensors |
RoHS Compliant | Yes |
SENSOR PHOTO ACCESSORY CORNER CUBE REFLECTOR 80 MM DIA. | Telemecanique Sensors XUZC80 | RS Americas |
Sensor Reflector | Newark Electronics |
XUZC80 plastic body reflector,80mm dia | RS |
Reflector | Transfer Multisort Elektronik |
REFLECTOR, 80MM DIAMETER | element14 |
Telemecanique Sensors Reflector OsiSense XU Sensors | Distrelec |
Where can I find additional details, specifications and documents for a XUZC80?
Additional datasheets, footprints and schematics for XUZC80 are listed on our Part Details page. You can also find images and similar parts to XUZC80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUZC80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUZC80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUZC80 fall under?
The XUZC80 is listed under Sensors & Transducers > Sensors > Sensor Accessories > Reflectors.
Can I view similar or alternative parts?
You can view similar parts to XUZC80 when available in the Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUZC80 you can contact the distributor directly for product support, shipping queries etc.
Is the XUZC80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUZC80 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for XUZC80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUZC80 often in real-time on the comparison pages.
What if I can't find stock of XUZC80?
You can fill out our help required form which you can use to request a quote for XUZC80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.