Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$7.35
Reflector Type | Retroreflective |
---|---|
Product Range | OsiSense XU Series |
Accessory Type | Reflector |
For Use With | Schneider 18mm Plastic Tubular Photoelectric Sensors |
Size | 50 x 50 mm |
RoHS Compliant | Yes |
XUZC50 photoelectric reflector,50x50mm | RS |
SENSOR PHOTO ACCESSORY CORNER CUBE REFLECTOR 50 X 50 MM, XUZ Series | Telemecanique Sensors XUZC50 | RS Americas |
Reflector | Transfer Multisort Elektronik |
REFLECTOR, 50MM, SQUARE | element14 |
Sensor Reflector | Newark Electronics |
Where can I find additional details, specifications and documents for a XUZC50?
Additional datasheets, footprints and schematics for XUZC50 are listed on our Part Details page. You can also find images and similar parts to XUZC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUZC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUZC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUZC50 fall under?
The XUZC50 is listed under Sensors & Transducers > Sensors > Sensor Accessories > Reflectors.
Can I view similar or alternative parts?
You can view similar parts to XUZC50 when available in the Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUZC50 you can contact the distributor directly for product support, shipping queries etc.
Is the XUZC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUZC50 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for XUZC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUZC50 often in real-time on the comparison pages.
What if I can't find stock of XUZC50?
You can fill out our help required form which you can use to request a quote for XUZC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.