Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 80mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | NPN / PNP |
Product Range | OsiSense XU Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
RoHS Compliant | Yes |
photo-electric sensor - XUY - fork - pot | RS |
Photo-electric sensor, XUY, fork, pot +/-, 80X59mm, 12 to 24VDC, M8 | Telemecanique Sensors XUYFNEP60080 | RS Americas |
Photoelectric Sensor, 80Mm, Npn/Pnp | Newark Electronics |
Where can I find additional details, specifications and documents for a XUYFNEP60080?
Additional datasheets, footprints and schematics for XUYFNEP60080 are listed on our Part Details page. You can also find images and similar parts to XUYFNEP60080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUYFNEP60080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUYFNEP60080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUYFNEP60080 fall under?
The XUYFNEP60080 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUYFNEP60080 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUYFNEP60080 you can contact the distributor directly for product support, shipping queries etc.
Is the XUYFNEP60080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUYFNEP60080 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUYFNEP60080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUYFNEP60080 often in real-time on the comparison pages.
What if I can't find stock of XUYFNEP60080?
You can fill out our help required form which you can use to request a quote for XUYFNEP60080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.