Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 30mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | NPN / PNP |
Product Range | OsiSense XU Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
RoHS Compliant | Yes |
Photoelectric Sensor, 30Mm, Npn/Pnp | Newark Electronics |
Photo-electric sensor, XUY, fork, laser, pot +/-, 30X59mm, 12 to 24VDC, M8 | Telemecanique Sensors XUYFLNEP60030 | RS Americas |
Where can I find additional details, specifications and documents for a XUYFLNEP60030?
Additional datasheets, footprints and schematics for XUYFLNEP60030 are listed on our Part Details page. You can also find images and similar parts to XUYFLNEP60030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUYFLNEP60030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUYFLNEP60030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUYFLNEP60030 fall under?
The XUYFLNEP60030 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUYFLNEP60030 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUYFLNEP60030 you can contact the distributor directly for product support, shipping queries etc.
Is the XUYFLNEP60030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUYFLNEP60030 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUYFLNEP60030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUYFLNEP60030 often in real-time on the comparison pages.
What if I can't find stock of XUYFLNEP60030?
You can fill out our help required form which you can use to request a quote for XUYFLNEP60030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.