Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 11m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, polarised reflex, Sr 11m, NO | RS |
Sensor, Photo, 11M, Pnp No | Newark Electronics |
Sensor, polarised reflex, Sr 11m, NO | Telemecanique Sensors XUX9APANT16 | RS Americas |
PHOTOELECTRIC SENSOR, 11M, PNP, SCREW | element14 |
Where can I find additional details, specifications and documents for a XUX9APANT16?
Additional datasheets, footprints and schematics for XUX9APANT16 are listed on our Part Details page. You can also find images and similar parts to XUX9APANT16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX9APANT16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX9APANT16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX9APANT16 fall under?
The XUX9APANT16 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX9APANT16 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX9APANT16 you can contact the distributor directly for product support, shipping queries etc.
Is the XUX9APANT16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX9APANT16 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUX9APANT16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX9APANT16 often in real-time on the comparison pages.
What if I can't find stock of XUX9APANT16?
You can fill out our help required form which you can use to request a quote for XUX9APANT16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.