Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$104.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$196.31
|
7
in stock
|
Buy Now | |
RS Americas
from US$146.49
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$104.98
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$196.34
|
-
|
Buy Now | |
element14
from US$153.66
|
-
|
Buy Now | |
Distrelec
from US$119.58
|
-
|
Buy Now | |
Farnell
from US$180.60
|
-
|
Buy Now |
Sensing Range Max | 2.1m |
---|---|
Sensing Method | Diffuse |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Photoelectric Diffuse 2.1m NO/NC | RS |
Sensor, NO + NC, Diffuse Mode Sensing Mode, Photoelectric, 3 m (Max.), PBT | Telemecanique Sensors XUX5ARCNT16 | RS Americas |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor, 0M To 2.1M, Relay | Newark Electronics |
PHOTOELECTRIC SENSOR, 2.1M, DIGITAL | element14 |
Telemecanique Sensors Light Scanner Relay 3m 25ms 264V 3A IP65 / IP67 XUX | Distrelec |
Where can I find additional details, specifications and documents for a XUX5ARCNT16?
Additional datasheets, footprints and schematics for XUX5ARCNT16 are listed on our Part Details page. You can also find images and similar parts to XUX5ARCNT16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX5ARCNT16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX5ARCNT16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX5ARCNT16 fall under?
The XUX5ARCNT16 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX5ARCNT16 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX5ARCNT16 you can contact the distributor directly for product support, shipping queries etc.
Is the XUX5ARCNT16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX5ARCNT16 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XUX5ARCNT16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX5ARCNT16 often in real-time on the comparison pages.
What if I can't find stock of XUX5ARCNT16?
You can fill out our help required form which you can use to request a quote for XUX5ARCNT16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.