Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$108.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$177.52
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$123.51
|
2
in stock
|
Buy Now | |
RS Americas
from US$108.43
|
2
in stock
|
Buy Now | |
Distrelec
from US$137.53
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$109.42
|
-
|
Buy Now | |
element14
from US$144.07
|
-
|
Buy Now | |
Farnell
from US$163.31
|
-
|
Buy Now |
Sensing Range Max | 2.1m |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensor: photoelectric | Transfer Multisort Elektronik |
Diffuse PE Sensor 2.1 m Detection Range, PNP, Solid State Output, Block Style | Telemecanique Sensors XUX5APANT16 | RS Americas |
Telemecanique Sensors Optical Sensor PNP 3m 2ms 24V 100mA IP65 / IP67 XUX | Distrelec |
Sensor, diffuse - Sr 5m, NO, terminals | RS |
Sensor, Photo, 2.1M, Pnp No | Newark Electronics |
PHOTOELECTRIC SENSOR, 2.1M, PNP, SCREW | element14 |
Where can I find additional details, specifications and documents for a XUX5APANT16?
Additional datasheets, footprints and schematics for XUX5APANT16 are listed on our Part Details page. You can also find images and similar parts to XUX5APANT16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX5APANT16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX5APANT16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX5APANT16 fall under?
The XUX5APANT16 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX5APANT16 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX5APANT16 you can contact the distributor directly for product support, shipping queries etc.
Is the XUX5APANT16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX5APANT16 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, RS and Newark Electronics have stock available or on a lead time for XUX5APANT16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX5APANT16 often in real-time on the comparison pages.
What if I can't find stock of XUX5APANT16?
You can fill out our help required form which you can use to request a quote for XUX5APANT16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.