Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 40m |
---|---|
Sensing Method | Through Beam |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Photoelectric RECEIVER AC/DC | RS |
Sensor, Photo, 40M, No/Nc | Newark Electronics |
Through Beam(Receiver)PES 40m DetectionRange, Relay Output, Block Style | Telemecanique Sensors XUX2ARCNT16R | RS Americas |
PHOTOELECTRIC SENSOR, 40M, DIGITAL | element14 |
Where can I find additional details, specifications and documents for a XUX2ARCNT16R?
Additional datasheets, footprints and schematics for XUX2ARCNT16R are listed on our Part Details page. You can also find images and similar parts to XUX2ARCNT16R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX2ARCNT16R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX2ARCNT16R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX2ARCNT16R fall under?
The XUX2ARCNT16R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX2ARCNT16R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX2ARCNT16R you can contact the distributor directly for product support, shipping queries etc.
Is the XUX2ARCNT16R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX2ARCNT16R have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUX2ARCNT16R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX2ARCNT16R often in real-time on the comparison pages.
What if I can't find stock of XUX2ARCNT16R?
You can fill out our help required form which you can use to request a quote for XUX2ARCNT16R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.