Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 40m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (12-Jan-2017) |
PES TRANSMIT OSI SCREWTER UNIVERSEL 11-2 | RS |
Photoelectric Sensor Emitter, 0M To 40M | Newark Electronics |
Photoelectric Sensor 40 m Detection Range, Block Style, IP65, IP67 | Telemecanique Sensors XUX0ARCTT16T | RS Americas |
PHOTOELECTRIC SENSOR, 40M, 240VDC | element14 |
Where can I find additional details, specifications and documents for a XUX0ARCTT16T?
Additional datasheets, footprints and schematics for XUX0ARCTT16T are listed on our Part Details page. You can also find images and similar parts to XUX0ARCTT16T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX0ARCTT16T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX0ARCTT16T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX0ARCTT16T fall under?
The XUX0ARCTT16T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX0ARCTT16T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX0ARCTT16T you can contact the distributor directly for product support, shipping queries etc.
Is the XUX0ARCTT16T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX0ARCTT16T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUX0ARCTT16T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX0ARCTT16T often in real-time on the comparison pages.
What if I can't find stock of XUX0ARCTT16T?
You can fill out our help required form which you can use to request a quote for XUX0ARCTT16T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.