Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$149.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$260.80
|
29
in stock
|
Buy Now | |
RS Americas
from US$163.10
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$182.27
|
9
in stock
|
Buy Now | |
element14
from US$201.28
|
5
in stock
|
Buy Now | |
Farnell
from US$234.73
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$193.58
|
2
in stock
|
Buy Now | |
Distrelec
from US$149.58
|
-
|
Buy Now |
Sensing Range Max | 40m |
---|---|
Sensing Method | Multimode |
Sensor Output | SPST-NO / SPST-NC |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (17-Dec-2015) |
Fibre Optic Sensor Type | Photoelectric Sensor |
Terminal plastic body PE detector,Relay | RS |
Photoelectric Sensor, Reflective, Diffuse, 15m Range, M16 Conn, XUX Series | Telemecanique Sensors XUX0ARCTT16 | RS Americas |
Photoelectric Sensor | Newark Electronics |
PHOTO-ELECTRIC SENSOR, 40M | element14 |
Sensor: photoelectric | Transfer Multisort Elektronik |
Telemecanique Sensors Multi-Function Sensor 60m 25ms 264V 3mA IP65 / IP67 XUX | Distrelec |
Where can I find additional details, specifications and documents for a XUX0ARCTT16?
Additional datasheets, footprints and schematics for XUX0ARCTT16 are listed on our Part Details page. You can also find images and similar parts to XUX0ARCTT16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX0ARCTT16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX0ARCTT16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX0ARCTT16 fall under?
The XUX0ARCTT16 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX0ARCTT16 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX0ARCTT16 you can contact the distributor directly for product support, shipping queries etc.
Is the XUX0ARCTT16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX0ARCTT16 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUX0ARCTT16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX0ARCTT16 often in real-time on the comparison pages.
What if I can't find stock of XUX0ARCTT16?
You can fill out our help required form which you can use to request a quote for XUX0ARCTT16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.