Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 120m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | - |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Sensing Range | 0mm to 120m |
Supply Voltage Range DC | 12V to 24V |
Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 120mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, Photoelectric FORK PNP NO, M8 | RS |
Through Beam(Fork)PES 120 mm Detection Range, PNP Output, Fork Style, IP65, IP67 | Telemecanique Sensors XUVR1212PANM8 | RS Americas |
Photoelectric Sensor, 120Mm, Pnp, M8 Con | Newark Electronics |
PHOTOELECTRIC SENSOR, 120MM, PNP, M8 CON | element14 |
Telemecanique Sensors Optical Sensor PNP 120mm 30V 100mA IP65 / IP67 XUVR | Distrelec |
Where can I find additional details, specifications and documents for a XUVR1212PANM8?
Additional datasheets, footprints and schematics for XUVR1212PANM8 are listed on our Part Details page. You can also find images and similar parts to XUVR1212PANM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUVR1212PANM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUVR1212PANM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUVR1212PANM8 fall under?
The XUVR1212PANM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUVR1212PANM8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUVR1212PANM8 you can contact the distributor directly for product support, shipping queries etc.
Is the XUVR1212PANM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUVR1212PANM8 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XUVR1212PANM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUVR1212PANM8 often in real-time on the comparison pages.
What if I can't find stock of XUVR1212PANM8?
You can fill out our help required form which you can use to request a quote for XUVR1212PANM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.