Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 30mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
FORK SENSOR, XUVH0312 | RS |
Telemecanique Sensors Optical Sensor PNP 30mm 0.5ms 38V 150mA IP54 XUV | Distrelec |
Photoelectric Sensor, 30Mm, Pnp | Newark Electronics |
Through Beam(Fork)PES 30 mm Detection Range, PNP Output, Fork Style, IP64 | Telemecanique Sensors XUVH0312 | RS Americas |
PHOTOELECTRIC SENSOR, 30MM, PNP | Farnell |
Where can I find additional details, specifications and documents for a XUVH0312?
Additional datasheets, footprints and schematics for XUVH0312 are listed on our Part Details page. You can also find images and similar parts to XUVH0312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUVH0312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUVH0312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUVH0312 fall under?
The XUVH0312 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUVH0312 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUVH0312 you can contact the distributor directly for product support, shipping queries etc.
Is the XUVH0312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUVH0312 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XUVH0312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUVH0312 often in real-time on the comparison pages.
What if I can't find stock of XUVH0312?
You can fill out our help required form which you can use to request a quote for XUVH0312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.