Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 6mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | NPN / PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, thru-beam frame 200X250mm M12 | RS |
Photoelectric Sensor, 6Mm, Npn/Pnp | Newark Electronics |
Through Beam(Fork)PES NPN, PNP, Solid State Output, Block Style, IP65 | Telemecanique Sensors XUVF250M12 | RS Americas |
PHOTOELECTRIC SENSOR, 6MM, NPN/PNP | element14 |
Where can I find additional details, specifications and documents for a XUVF250M12?
Additional datasheets, footprints and schematics for XUVF250M12 are listed on our Part Details page. You can also find images and similar parts to XUVF250M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUVF250M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUVF250M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUVF250M12 fall under?
The XUVF250M12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUVF250M12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUVF250M12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUVF250M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUVF250M12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUVF250M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUVF250M12 often in real-time on the comparison pages.
What if I can't find stock of XUVF250M12?
You can fill out our help required form which you can use to request a quote for XUVF250M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.