Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 3mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, infared slim label fork PNP | RS |
Photoelectric Sensor, 3Mm, Pnp | Newark Electronics |
Through Beam(Fork)PES 3 mm Detection Range, PNP Output, Fork Style, IP65 | Telemecanique Sensors XUVE04M3PSNM8 | RS Americas |
DISTANCE PHOTOELECTRIC SENSOR, 3MM, PNP | element14 |
Where can I find additional details, specifications and documents for a XUVE04M3PSNM8?
Additional datasheets, footprints and schematics for XUVE04M3PSNM8 are listed on our Part Details page. You can also find images and similar parts to XUVE04M3PSNM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUVE04M3PSNM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUVE04M3PSNM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUVE04M3PSNM8 fall under?
The XUVE04M3PSNM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUVE04M3PSNM8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUVE04M3PSNM8 you can contact the distributor directly for product support, shipping queries etc.
Is the XUVE04M3PSNM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUVE04M3PSNM8 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUVE04M3PSNM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUVE04M3PSNM8 often in real-time on the comparison pages.
What if I can't find stock of XUVE04M3PSNM8?
You can fill out our help required form which you can use to request a quote for XUVE04M3PSNM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.