Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Performance Level | PL e |
---|---|
Safety Curtain Category | Level 4 |
Safety Integrity Level | SIL3, SIL CL3 |
No. of Beams | 4 |
Protection Height | 910mm |
Sensing Range Max | 12m |
IP Rating | IP65, IP67 |
RoHS Compliant | Yes |
Safety Light Curtain, 2Pnp, Cat4, 910Mm | Newark Electronics |
Light Curtain, Preventa, Type 4 4 Beams Body det. 910 mm prot ht | Telemecanique Sensors XUSL4E4BB091NM | RS Americas |
LIGHT CURTAIN, 2PNP, 12M, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XUSL4E4BB091NM?
Additional datasheets, footprints and schematics for XUSL4E4BB091NM are listed on our Part Details page. You can also find images and similar parts to XUSL4E4BB091NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUSL4E4BB091NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUSL4E4BB091NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUSL4E4BB091NM fall under?
The XUSL4E4BB091NM is listed under Automation & Process Control > Machine Safety > Safety Light Curtains.
Can I view similar or alternative parts?
You can view similar parts to XUSL4E4BB091NM when available in the Safety Light Curtains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUSL4E4BB091NM you can contact the distributor directly for product support, shipping queries etc.
Is the XUSL4E4BB091NM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XUSL4E4BB091NM have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XUSL4E4BB091NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUSL4E4BB091NM often in real-time on the comparison pages.
What if I can't find stock of XUSL4E4BB091NM?
You can fill out our help required form which you can use to request a quote for XUSL4E4BB091NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.