Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Performance Level | PL d |
---|---|
Safety Curtain Category | Level 2 |
Safety Integrity Level | SIL2, SIL CL2 |
No. of Beams | 46 |
Protection Height | 910mm |
Sensing Range Max | 10m |
IP Rating | IP69K |
RoHS Compliant | Yes |
Safety Light Curtain, 2Pnp, Cat2, 910Mm | Newark Electronics |
Light Curtain, Preventa, Type 2 30 mmx 910 mm prot ht | Telemecanique Sensors XUSL2E30H091NWH | RS Americas |
Where can I find additional details, specifications and documents for a XUSL2E30H091NWH?
Additional datasheets, footprints and schematics for XUSL2E30H091NWH are listed on our Part Details page. You can also find images and similar parts to XUSL2E30H091NWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUSL2E30H091NWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUSL2E30H091NWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUSL2E30H091NWH fall under?
The XUSL2E30H091NWH is listed under Automation & Process Control > Machine Safety > Safety Light Curtains.
Can I view similar or alternative parts?
You can view similar parts to XUSL2E30H091NWH when available in the Safety Light Curtains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUSL2E30H091NWH you can contact the distributor directly for product support, shipping queries etc.
Is the XUSL2E30H091NWH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XUSL2E30H091NWH have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XUSL2E30H091NWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUSL2E30H091NWH often in real-time on the comparison pages.
What if I can't find stock of XUSL2E30H091NWH?
You can fill out our help required form which you can use to request a quote for XUSL2E30H091NWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.