Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 5m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | NPN |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (17-Dec-2015) |
Fibre Optic Sensor Type | Photoelectric Sensor |
Photoelectric Sensor, 2M To 5M, Npn, No/Nc | Newark Electronics |
Where can I find additional details, specifications and documents for a XUM9ANCNL2?
Additional datasheets, footprints and schematics for XUM9ANCNL2 are listed on our Part Details page. You can also find images and similar parts to XUM9ANCNL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUM9ANCNL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUM9ANCNL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUM9ANCNL2 fall under?
The XUM9ANCNL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUM9ANCNL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUM9ANCNL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUM9ANCNL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUM9ANCNL2 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for XUM9ANCNL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUM9ANCNL2 often in real-time on the comparison pages.
What if I can't find stock of XUM9ANCNL2?
You can fill out our help required form which you can use to request a quote for XUM9ANCNL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.