Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 10m |
---|---|
Sensing Method | Multimode |
Sensor Output | NPN |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor multimode, 10m NPN | RS |
Photoelectric Sensor multimode, 10m NPN | Telemecanique Sensors XUM0ANSAL2 | RS Americas |
PHOTOELECTRIC SENSOR, 10M, NPN, CABLE | element14 |
Where can I find additional details, specifications and documents for a XUM0ANSAL2?
Additional datasheets, footprints and schematics for XUM0ANSAL2 are listed on our Part Details page. You can also find images and similar parts to XUM0ANSAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUM0ANSAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUM0ANSAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUM0ANSAL2 fall under?
The XUM0ANSAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUM0ANSAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUM0ANSAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUM0ANSAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUM0ANSAL2 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for XUM0ANSAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUM0ANSAL2 often in real-time on the comparison pages.
What if I can't find stock of XUM0ANSAL2?
You can fill out our help required form which you can use to request a quote for XUM0ANSAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.