Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 10m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | OsiSense XU Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor, emitter, thru beam | RS |
Photoelectric Sensor | Newark Electronics |
M8 Connector, XUM, transmitter, Mini Rectangular | Telemecanique Sensors XUM0AKSAM8T | RS Americas |
PHOTOELECTRIC SENSOR, 10M, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XUM0AKSAM8T?
Additional datasheets, footprints and schematics for XUM0AKSAM8T are listed on our Part Details page. You can also find images and similar parts to XUM0AKSAM8T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUM0AKSAM8T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUM0AKSAM8T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUM0AKSAM8T fall under?
The XUM0AKSAM8T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUM0AKSAM8T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUM0AKSAM8T you can contact the distributor directly for product support, shipping queries etc.
Is the XUM0AKSAM8T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUM0AKSAM8T have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XUM0AKSAM8T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUM0AKSAM8T often in real-time on the comparison pages.
What if I can't find stock of XUM0AKSAM8T?
You can fill out our help required form which you can use to request a quote for XUM0AKSAM8T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.