Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 10m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Pre-cabled min thru-beam detector,PNP | RS |
Through Beam(Emitter)PES 10 m Detection Range, Relay Output, Block Style, IP65,IP67 | Telemecanique Sensors XUM0AKSAL2T | RS Americas |
Mini Rectanglur Xum Transmitter T2 Conne Rohs Compliant: Yes |Telemecanique Sensors XUM0AKSAL2T | Newark Electronics |
PHOTOELECTRIC SENSOR, 10M, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XUM0AKSAL2T?
Additional datasheets, footprints and schematics for XUM0AKSAL2T are listed on our Part Details page. You can also find images and similar parts to XUM0AKSAL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUM0AKSAL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUM0AKSAL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUM0AKSAL2T fall under?
The XUM0AKSAL2T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUM0AKSAL2T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUM0AKSAL2T you can contact the distributor directly for product support, shipping queries etc.
Is the XUM0AKSAL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUM0AKSAL2T have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XUM0AKSAL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUM0AKSAL2T often in real-time on the comparison pages.
What if I can't find stock of XUM0AKSAL2T?
You can fill out our help required form which you can use to request a quote for XUM0AKSAL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.