Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$98.89
|
No stock
|
Buy Now |
Sensing Range Max | 30m |
---|---|
Sensing Method | Diffuse |
Sensor Output | NPN / PNP |
Product Range | - |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Body Length | 64mm |
Frequency Response Max | 250Hz |
IP / NEMA Rating | IP67 |
Lead Length | 2m |
Operating Frequency | 250Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -15°C |
Sensing Range | 0m to 30m |
Sensor Input | Optical |
Supply Voltage Range DC | 12V to 24V |
Switching Current DC Max | 100mA |
Switching Current DC Min | 50mA |
Thread Size | M18 |
SENSOR, PE, CABLE | Farnell |
Where can I find additional details, specifications and documents for a XUKOAKSAL2?
Additional datasheets, footprints and schematics for XUKOAKSAL2 are listed on our Part Details page. You can also find images and similar parts to XUKOAKSAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUKOAKSAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUKOAKSAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUKOAKSAL2 fall under?
The XUKOAKSAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUKOAKSAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUKOAKSAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUKOAKSAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUKOAKSAL2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XUKOAKSAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUKOAKSAL2 often in real-time on the comparison pages.
What if I can't find stock of XUKOAKSAL2?
You can fill out our help required form which you can use to request a quote for XUKOAKSAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.