Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 70m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | Analogue / Digital |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 18V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (07-Jul-2017) |
Photoelectric Sensor, LASER POLARIZED REFLEX 70M CRANES FUNCTI | Telemecanique Sensors XUK9TAH2MM12 | RS Americas |
Sensor, LASER Polorised REFLEX Sr 70m | RS |
Photoelectric Sensor, 70M, Analogue/Digi | Newark Electronics |
PHOTOELECTRIC SENSOR, 70M, ANALOGUE/DIGI | element14 |
Telemecanique Sensors Optical Sensor PNP / NPN 70m 10ms 30V 100mA IP67 / IP69K XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK9TAH2MM12?
Additional datasheets, footprints and schematics for XUK9TAH2MM12 are listed on our Part Details page. You can also find images and similar parts to XUK9TAH2MM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK9TAH2MM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK9TAH2MM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK9TAH2MM12 fall under?
The XUK9TAH2MM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK9TAH2MM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK9TAH2MM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK9TAH2MM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK9TAH2MM12 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XUK9TAH2MM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK9TAH2MM12 often in real-time on the comparison pages.
What if I can't find stock of XUK9TAH2MM12?
You can fill out our help required form which you can use to request a quote for XUK9TAH2MM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.