Status: | Unknown |
---|---|
Series: | OsiSense XUK9A Series |
RoHS: | Unknown |
Sensing Range Max | 5m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | Relay |
Product Range | OsiSense XUK9A Series |
Connection Method | Cable |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
Status: | Unknown |
---|---|
Series: | XUK Series |
RoHS: | Unknown |
Sensor Output | Relay |
---|---|
Sensing Range Max | 5m |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
Output Current | 3A |
Product Range | XUK Series |
Sensing Mode | Reflex |
RoHS Compliant | Yes |
50x50 polarised photo-elec sensor,pre-w | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photo Electric Sensor, 5M, Relay | Newark Electronics |
Retroreflective PE Sensor 5 m Detection Range, Relay Output, Block Style, IP65 | Telemecanique Sensors XUK9ARCNL2 | RS Americas |
PHOTO ELECTRIC SENSOR, 5M, RELAY | element14 |
Telemecanique Sensors Optical Sensor Change-Over Contact (CO) 8m 25ms 264V IP65 XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK9ARCNL2?
Additional datasheets, footprints and schematics for XUK9ARCNL2 are listed on our Part Details page. You can also find images and similar parts to XUK9ARCNL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK9ARCNL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK9ARCNL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK9ARCNL2 fall under?
The XUK9ARCNL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK9ARCNL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK9ARCNL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK9ARCNL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK9ARCNL2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XUK9ARCNL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK9ARCNL2 often in real-time on the comparison pages.
What if I can't find stock of XUK9ARCNL2?
You can fill out our help required form which you can use to request a quote for XUK9ARCNL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.