Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 5m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, polarised, Sr 5m, M12 conn PNP | RS |
Telemecanique Sensors Optical Sensor PNP 8m 2ms 36V 100mA IP65 XUK | Distrelec |
Sensor, polarised, Sr 5m, M12 conn PNP | Telemecanique Sensors XUK9APBNM12 | RS Americas |
Photoelectric Sensor, 5M, Pnp, Nc | Newark Electronics |
PHOTOELECTRIC SENSOR, 5M, PNP | element14 |
Where can I find additional details, specifications and documents for a XUK9APBNM12?
Additional datasheets, footprints and schematics for XUK9APBNM12 are listed on our Part Details page. You can also find images and similar parts to XUK9APBNM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK9APBNM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK9APBNM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK9APBNM12 fall under?
The XUK9APBNM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK9APBNM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK9APBNM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK9APBNM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK9APBNM12 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XUK9APBNM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK9APBNM12 often in real-time on the comparison pages.
What if I can't find stock of XUK9APBNM12?
You can fill out our help required form which you can use to request a quote for XUK9APBNM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.