Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 1m |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
PHOTO-ELECTRIC SENSOR, 1M | element14 |
Diffuse PE Sensor 1 m Detection Range, PNP Output, Block Style, IP30, IP65 | Telemecanique Sensors XUK8AKSNM12 | RS Americas |
BG supp XUK sensor w/M12 connector | RS |
Photo-Electric Laser Sensor, 1M, M12 | Newark Electronics |
Telemecanique Sensors Photoelectric Sensor NPN / PNP 1m 2ms 24V IP65 XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK8AKSNM12?
Additional datasheets, footprints and schematics for XUK8AKSNM12 are listed on our Part Details page. You can also find images and similar parts to XUK8AKSNM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK8AKSNM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK8AKSNM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK8AKSNM12 fall under?
The XUK8AKSNM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK8AKSNM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK8AKSNM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK8AKSNM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK8AKSNM12 have stock available?
Authorised distributors including element14, RS Americas, RS, Newark Electronics and Distrelec have stock available or on a lead time for XUK8AKSNM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK8AKSNM12 often in real-time on the comparison pages.
What if I can't find stock of XUK8AKSNM12?
You can fill out our help required form which you can use to request a quote for XUK8AKSNM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.