Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 1m |
---|---|
Sensing Method | Diffuse |
Sensor Output | NPN / PNP |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
BG supp XUK sensor w/2m pre-cable | RS |
Photoelectric Sensor, 1M, Npn/Pnp | Newark Electronics |
Diffuse PE Sensor 1 m Detection Range, PNP Output, Block Style, IP30, IP65 | Telemecanique Sensors XUK8AKSNL2 | RS Americas |
Telemecanique Sensors Optical Sensor PNP / NPN 1m 2ms 24V 100mA IP65 XUK | Distrelec |
PHOTOELECTRIC SENSOR, 1M, NPN/PNP | Farnell |
Where can I find additional details, specifications and documents for a XUK8AKSNL2?
Additional datasheets, footprints and schematics for XUK8AKSNL2 are listed on our Part Details page. You can also find images and similar parts to XUK8AKSNL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK8AKSNL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK8AKSNL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK8AKSNL2 fall under?
The XUK8AKSNL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK8AKSNL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK8AKSNL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK8AKSNL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK8AKSNL2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for XUK8AKSNL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK8AKSNL2 often in real-time on the comparison pages.
What if I can't find stock of XUK8AKSNL2?
You can fill out our help required form which you can use to request a quote for XUK8AKSNL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.