Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 30m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, 30M, Pnp, Nc | Newark Electronics |
PHOTOELECTRIC SENSOR, 30M, PNP, M12 CONN | element14 |
Where can I find additional details, specifications and documents for a XUK2APBNM12R?
Additional datasheets, footprints and schematics for XUK2APBNM12R are listed on our Part Details page. You can also find images and similar parts to XUK2APBNM12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK2APBNM12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK2APBNM12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK2APBNM12R fall under?
The XUK2APBNM12R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK2APBNM12R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK2APBNM12R you can contact the distributor directly for product support, shipping queries etc.
Is the XUK2APBNM12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK2APBNM12R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XUK2APBNM12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK2APBNM12R often in real-time on the comparison pages.
What if I can't find stock of XUK2APBNM12R?
You can fill out our help required form which you can use to request a quote for XUK2APBNM12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.