Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 7m |
---|---|
Sensing Method | Reflex |
Sensor Output | Relay |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 7m |
---|---|
Sensing Method | Reflex |
Sensor Output | Relay |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, Retroreflective Sr 7mm | RS |
Photoelectric Sensor, 7M, Relay, 240V | Newark Electronics |
Photo-electric sensor, XUK, reflex, kit, Sn 7m, 24 to 240VAC/DC, cable 2m | Telemecanique Sensors XUK1ARCNL2H60 | RS Americas |
PHOTOELECTRIC SENSOR, 7M, RELAY, 240V | element14 |
Telemecanique Sensors Optical Sensor 7m 25ms 264V IP65 XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK1ARCNL2H60?
Additional datasheets, footprints and schematics for XUK1ARCNL2H60 are listed on our Part Details page. You can also find images and similar parts to XUK1ARCNL2H60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK1ARCNL2H60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK1ARCNL2H60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK1ARCNL2H60 fall under?
The XUK1ARCNL2H60 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK1ARCNL2H60 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK1ARCNL2H60 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK1ARCNL2H60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK1ARCNL2H60 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XUK1ARCNL2H60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK1ARCNL2H60 often in real-time on the comparison pages.
What if I can't find stock of XUK1ARCNL2H60?
You can fill out our help required form which you can use to request a quote for XUK1ARCNL2H60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.