Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$76.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.71
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$100.15
|
7
in stock
|
Buy Now | |
RS Americas
from US$91.24
|
2
in stock
|
Buy Now | |
Distrelec
from US$92.15
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$76.43
|
-
|
Buy Now | |
element14
from US$95.40
|
-
|
Buy Now | |
Farnell
from US$107.37
|
-
|
Buy Now |
Sensing Range Max | 7m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Photoelectric Reflex 7M, PNP NO | RS |
Retroreflective PE Sensor 7 m Detection Range, PNP Output, Block Style, IP65 | Telemecanique Sensors XUK1APANM12 | RS Americas |
Telemecanique Sensors Optical Sensor PNP 10m 2ms 24V 100mA IP65 XUK | Distrelec |
Photoelectric Sensor, 7M, Pnp, No | Newark Electronics |
PHOTOELECTRIC SENSOR, 7M, PNP | element14 |
Where can I find additional details, specifications and documents for a XUK1APANM12?
Additional datasheets, footprints and schematics for XUK1APANM12 are listed on our Part Details page. You can also find images and similar parts to XUK1APANM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK1APANM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK1APANM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK1APANM12 fall under?
The XUK1APANM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK1APANM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK1APANM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK1APANM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK1APANM12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for XUK1APANM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK1APANM12 often in real-time on the comparison pages.
What if I can't find stock of XUK1APANM12?
You can fill out our help required form which you can use to request a quote for XUK1APANM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.