Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 7m |
---|---|
Sensing Method | Reflex |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Output Current | 100mA |
RoHS Compliant | Yes |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor, 7M, Pnp, No | Newark Electronics |
Retroreflective PE Sensor 7 m Detection Range, PNP, Relay Output, Block Style, IP65 | Telemecanique Sensors XUK1APANL2 | RS Americas |
Telemecanique Sensors Optical Sensor PNP 10m 2ms 24V 100mA IP65 XUK | Distrelec |
PHOTOELECTRIC SENSOR, 7M, PNP | Farnell |
Where can I find additional details, specifications and documents for a XUK1APANL2?
Additional datasheets, footprints and schematics for XUK1APANL2 are listed on our Part Details page. You can also find images and similar parts to XUK1APANL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK1APANL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK1APANL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK1APANL2 fall under?
The XUK1APANL2 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK1APANL2 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK1APANL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK1APANL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK1APANL2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for XUK1APANL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK1APANL2 often in real-time on the comparison pages.
What if I can't find stock of XUK1APANL2?
You can fill out our help required form which you can use to request a quote for XUK1APANL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.