Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$122.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$218.25
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$150.00
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$122.40
|
1
in stock
|
Buy Now | |
RS Americas
from US$143.19
|
1
in stock
|
Buy Now | |
element14
from US$167.10
|
-
|
Buy Now | |
Distrelec
from US$144.92
|
-
|
Buy Now | |
Farnell
from US$200.79
|
-
|
Buy Now |
Sensing Range Max | 30m |
---|---|
Sensing Method | Multimode |
Sensor Output | SPST-NO / SPST-NC |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
PHOTOELECTRIC SENSOR | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photo-electric sensor, XUK, multi, Sn 0 to 30m, 24 to 240VAC/DC, cable 10m | Telemecanique Sensors XUK0ARCTL10 | RS Americas |
PHOTOELECTRIC SENSOR, 30M, SPST-NO/NC | element14 |
Telemecanique Sensors Optical Sensor 35m 25ms 264V IP65 XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK0ARCTL10?
Additional datasheets, footprints and schematics for XUK0ARCTL10 are listed on our Part Details page. You can also find images and similar parts to XUK0ARCTL10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK0ARCTL10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK0ARCTL10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK0ARCTL10 fall under?
The XUK0ARCTL10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK0ARCTL10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK0ARCTL10 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK0ARCTL10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK0ARCTL10 have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for XUK0ARCTL10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK0ARCTL10 often in real-time on the comparison pages.
What if I can't find stock of XUK0ARCTL10?
You can fill out our help required form which you can use to request a quote for XUK0ARCTL10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.