Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$122.34
Sensing Range Max | 30m |
---|---|
Sensing Method | Multimode |
Sensor Output | NPN / PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Photoelectric sensor Sr 30m PNP M12 conn | RS |
DC PNP/NPN UNIVERSAL SUBCOMPACT M12 CONNECT | Telemecanique Sensors XUK0AKSAM12 | RS Americas |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor | Newark Electronics |
PHOTOELECTRIC SENSOR, 30M, NPN/PNP | element14 |
Where can I find additional details, specifications and documents for a XUK0AKSAM12?
Additional datasheets, footprints and schematics for XUK0AKSAM12 are listed on our Part Details page. You can also find images and similar parts to XUK0AKSAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK0AKSAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK0AKSAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK0AKSAM12 fall under?
The XUK0AKSAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK0AKSAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK0AKSAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUK0AKSAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK0AKSAM12 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XUK0AKSAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK0AKSAM12 often in real-time on the comparison pages.
What if I can't find stock of XUK0AKSAM12?
You can fill out our help required form which you can use to request a quote for XUK0AKSAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.