Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 200mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
photo-electric sensor - XUJ - diffuse - | RS |
Photo Sensor, 200Mm, Pnp, 12 To 24V | Newark Electronics |
Photo-electric sensor, XUJ, diffuse, analog, Sn 0.8m, 12 to 24VDC, terminals | Telemecanique Sensors XUJK803538 | RS Americas |
Telemecanique Sensors Optical Sensor PNP 800mm 2ms 30V 100mA IP65 XUJ | Distrelec |
Where can I find additional details, specifications and documents for a XUJK803538?
Additional datasheets, footprints and schematics for XUJK803538 are listed on our Part Details page. You can also find images and similar parts to XUJK803538 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUJK803538 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUJK803538 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUJK803538 fall under?
The XUJK803538 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUJK803538 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUJK803538 you can contact the distributor directly for product support, shipping queries etc.
Is the XUJK803538 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUJK803538 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XUJK803538.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUJK803538 often in real-time on the comparison pages.
What if I can't find stock of XUJK803538?
You can fill out our help required form which you can use to request a quote for XUJK803538 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.