Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 6m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 48V |
SVHC | No SVHC (12-Jan-2017) |
PHOTO ELECTRIC DETECTOR | RS |
Photoelectric Sensor 240V 1.7Ma+Options Rohs Compliant: Yes |Telemecanique Sensors XUJB06031H60 | Newark Electronics |
PHOTOELECTRIC SENSOR, 6M, DIGITAL | element14 |
Where can I find additional details, specifications and documents for a XUJB06031H60?
Additional datasheets, footprints and schematics for XUJB06031H60 are listed on our Part Details page. You can also find images and similar parts to XUJB06031H60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUJB06031H60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUJB06031H60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUJB06031H60 fall under?
The XUJB06031H60 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUJB06031H60 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUJB06031H60 you can contact the distributor directly for product support, shipping queries etc.
Is the XUJB06031H60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUJB06031H60 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUJB06031H60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUJB06031H60 often in real-time on the comparison pages.
What if I can't find stock of XUJB06031H60?
You can fill out our help required form which you can use to request a quote for XUJB06031H60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.