Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 100m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Thru-beam, Sr 30m, PNP M12 conn | RS |
Photoelectric Sensor, 100M, Pnp | Newark Electronics |
Photo-electric sensor, XUB, thru beam, laser, Sn 100m, 12 to 24VDC, M12 | Telemecanique Sensors XUBLAPCNM12 | RS Americas |
PHOTOELECTRIC SENSOR, 100M, PNP | Farnell |
Where can I find additional details, specifications and documents for a XUBLAPCNM12?
Additional datasheets, footprints and schematics for XUBLAPCNM12 are listed on our Part Details page. You can also find images and similar parts to XUBLAPCNM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUBLAPCNM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUBLAPCNM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUBLAPCNM12 fall under?
The XUBLAPCNM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUBLAPCNM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUBLAPCNM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUBLAPCNM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUBLAPCNM12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XUBLAPCNM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUBLAPCNM12 often in real-time on the comparison pages.
What if I can't find stock of XUBLAPCNM12?
You can fill out our help required form which you can use to request a quote for XUBLAPCNM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.