Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 100m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Through Beam(Emitter)PES 0 to 30 m Detection Range, Barrel Style, IP67 | Telemecanique Sensors XUBLAKCNM12T | RS Americas |
TRANS. CYL PLAS LASER THRU BEAM | RS |
Photoelectric Sensors 18Mm Laser |Telemecanique Sensors XUBLAKCNM12T | Newark Electronics |
DISTANCE PHOTOELECTRIC SENSOR, 100M, 24V | element14 |
Where can I find additional details, specifications and documents for a XUBLAKCNM12T?
Additional datasheets, footprints and schematics for XUBLAKCNM12T are listed on our Part Details page. You can also find images and similar parts to XUBLAKCNM12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUBLAKCNM12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUBLAKCNM12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUBLAKCNM12T fall under?
The XUBLAKCNM12T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUBLAKCNM12T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUBLAKCNM12T you can contact the distributor directly for product support, shipping queries etc.
Is the XUBLAKCNM12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUBLAKCNM12T have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUBLAKCNM12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUBLAKCNM12T often in real-time on the comparison pages.
What if I can't find stock of XUBLAKCNM12T?
You can fill out our help required form which you can use to request a quote for XUBLAKCNM12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.