Status: | Unknown |
---|---|
Series: | OsiSense XUB9B Series |
RoHS: | Unknown |
Prices starting from US$59.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.14
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$103.66
|
17
in stock
|
Buy Now | |
RS Americas
from US$73.51
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$59.77
|
-
|
Buy Now | |
element14
from US$78.65
|
-
|
Buy Now | |
Distrelec
from US$89.86
|
-
|
Buy Now | |
Farnell
from US$62.38
|
-
|
Buy Now |
Sensor Output | PNP |
---|---|
Sensing Range Max | 2m |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Output Current | 100mA |
Product Range | OsiSense XUB9B Series |
Sensing Range | 0m to 2m |
Supply Voltage Range DC | 12V to 24V |
Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 2m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (17-Dec-2015) |
Fibre Optic Sensor Type | Photoelectric Sensor |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Photoelectric M18 Refl 2M PNP NO | Telemecanique Sensors XUB9BPANM12 | RS Americas |
Sensor, Photoelectric M18 Refl 2M PNP NO | RS |
Photoelectric Sensor, 0M To 2M, Pnp, No | Newark Electronics |
PHOTO-ELECTRIC SENSOR, 2M | element14 |
Telemecanique Sensors Optical Sensor PNP 3m 1ms 36V 100mA IP65 / IP67 / IP69K XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB9BPANM12?
Additional datasheets, footprints and schematics for XUB9BPANM12 are listed on our Part Details page. You can also find images and similar parts to XUB9BPANM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB9BPANM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB9BPANM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB9BPANM12 fall under?
The XUB9BPANM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB9BPANM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB9BPANM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB9BPANM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB9BPANM12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XUB9BPANM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB9BPANM12 often in real-time on the comparison pages.
What if I can't find stock of XUB9BPANM12?
You can fill out our help required form which you can use to request a quote for XUB9BPANM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.