Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$57.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.31
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$85.39
|
2
in stock
|
Buy Now | |
RS Americas
from US$73.51
|
1
in stock
|
Buy Now | |
element14
from US$80.98
|
1
in stock
|
Buy Now | |
Farnell
from US$92.99
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$57.83
|
-
|
Buy Now | |
Distrelec
from US$87.50
|
-
|
Buy Now |
Sensing Range Max | 2m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Polarised M18 Sr 1-5m, pre-wired | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Polarised M18 Sr 1-5m, pre-wired | Telemecanique Sensors XUB9BPANL2 | RS Americas |
PHOTOELECTRIC SENSOR, 2M, PNP | element14 |
Photoelectric Sensor, 2M, Pnp, No | Newark Electronics |
Telemecanique Sensors Optical Sensor PNP 3m 1ms 36V 100mA IP65 / IP67 XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB9BPANL2?
Additional datasheets, footprints and schematics for XUB9BPANL2 are listed on our Part Details page. You can also find images and similar parts to XUB9BPANL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB9BPANL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB9BPANL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB9BPANL2 fall under?
The XUB9BPANL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB9BPANL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB9BPANL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB9BPANL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB9BPANL2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for XUB9BPANL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB9BPANL2 often in real-time on the comparison pages.
What if I can't find stock of XUB9BPANL2?
You can fill out our help required form which you can use to request a quote for XUB9BPANL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.