Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 2m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | NPN |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, Polarised M18 Sr 1-5m, M12 conn | RS |
Photoelectric Sensor, 0M To 2M, Npn, No | Newark Electronics |
Sensor Photoelectric Polarized Retroreflective NPN NO 2m Dark Operate M12 | Telemecanique Sensors XUB9ANANM12 | RS Americas |
PHOTOELECTRIC SENSOR, 2M, NPN | element14 |
Telemecanique Sensors Optical Sensor NPN 3m 1ms 36V 100mA IP65 / IP67 / IP69K XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB9ANANM12?
Additional datasheets, footprints and schematics for XUB9ANANM12 are listed on our Part Details page. You can also find images and similar parts to XUB9ANANM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB9ANANM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB9ANANM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB9ANANM12 fall under?
The XUB9ANANM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB9ANANM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB9ANANM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB9ANANM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB9ANANM12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XUB9ANANM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB9ANANM12 often in real-time on the comparison pages.
What if I can't find stock of XUB9ANANM12?
You can fill out our help required form which you can use to request a quote for XUB9ANANM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.