Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 600mm |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
Sensor, Diffuse, M18, Sr 0.6m Pre-wired | RS |
Photoelectric Sensors Xu, Xub, Diffuse, Sn 06 M, 1224 Vdc, Cable 2 M Rohs Compliant: Yes |Telemecanique Sensors XUB5ANANL2 | Newark Electronics |
Sensor, Photelectric, Diffuse, adj. sensitivity NPN NO 0.6 m Dark Operate 2m | Telemecanique Sensors XUB5ANANL2 | RS Americas |
PHOTO-ELECTRIC SENSOR, 600MM | element14 |
Telemecanique Sensors Optical Sensor NPN 800mm 1ms 36V 100mA IP65 / IP67 XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB5ANANL2?
Additional datasheets, footprints and schematics for XUB5ANANL2 are listed on our Part Details page. You can also find images and similar parts to XUB5ANANL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB5ANANL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB5ANANL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB5ANANL2 fall under?
The XUB5ANANL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB5ANANL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB5ANANL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XUB5ANANL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB5ANANL2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XUB5ANANL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB5ANANL2 often in real-time on the comparison pages.
What if I can't find stock of XUB5ANANL2?
You can fill out our help required form which you can use to request a quote for XUB5ANANL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.